Product Watch
Sponsored by
Communication and Interfaces
-
High Efficiency FEM for Smart City Applications
Supplier: Skyworks Solutions, Inc.Skyworks' SKY66121-11, is a high efficiency, high performance transmit/receive front-end module (FEM) that provides greater than four times range extension. The device features low power consumption and enables fast switch timing which is ideal for Internet of Things (IoT) applications including smart metering, connected home, smart city sensors, and industrial, scientific and medical (I... -
PIN Limiter Diode Designer Guide
Supplier: Skyworks Solutions, Inc.Skyworks' PIN Limiter Diode Designer Guide is a comprehensive look at our robust portfolio of limiter diodes spanning: die for hybrid assembly, Hermetic, SMT, and our newest packaged Limiter Diodes. -
Suite of FEMs for LPWAN IoT and Industrial
Supplier: Skyworks Solutions, Inc.Skyworks’ family of compact, high performance RF front-end modules solutions deliver improved sensitivity and more than quadruple the operating range versus a standalone system-on-chip (SoC). -
Sky5® FEM for Mid- & High-band Mobile Applications
Supplier: Skyworks Solutions, Inc.Skyworks is pleased to introduce the SKY58085-11, a mid- and high-band front-end module (FEM) which supports 3G / 4G / 5G mobile devices and operates efficiently in 3G / 4G / 5G modes. The module meets 5G NR and LTE advanced requirements and supports Bands 1, 2, 3, 7, 34, 39, 40 and 41. -
Addressing Common mmWave RF Filtering Challenges
Supplier: Knowles Precision DevicesAs radio architectures evolve, the need for filters is also evolving. At the same time, the industry is working to miniaturize mmWave devices while continually minimizing costs. This means RF designers need filter solutions that offer a smaller footprint while keeping prices manageable. This is not an easy task. Filtering at mmWave frequencies can be much more difficult as there a... -
The Future of SatCom Design: RF Technology Trends
Supplier: Knowles Precision DevicesOver the last four decades, the number of devices that need to maintain mission-critical satellite communications (satcom) has rapidly grown. At the same time, the information transmitted on these devices has become increasingly more complex. As a result, the RF circuit building blocks that make up satcom technology have been through many changes to accommodate the latest advancements in... -
Sky5 Switch for High-performance Aperture Tuning
Supplier: Skyworks Solutions, Inc.The SKY59272-707LF is a single-pole, single-throw (4xSPST) switch designed for antenna tuning applications that require ultra-low OFF capacitance and low ON resistance. This device offers excellent performance and ultra-high linearity for smartphone applications operating in the 5G, LTE or GSM band space, where high performance aperture tuning is required. Learn more today! https://bit.l... -
KRYTAR 90 & 180 Degree Hybrid Couplers Primer
Supplier: KRYTAR, Inc.KRYTAR Hybrid Couplers are passive devices used to perform many functions, including splitting and combining signals in amplifiers, switching circuits, and antenna beam-forming networks used in a wide range of commercial and military applications where power or frequency needs to be monitored, leveled, alarmed or controlled. -
26.5 - 29.5 GHz Beamformer IC from Sivers Wireless
Supplier: Richardson RFPDThe SUMMIT 2629 integrates novel power amplifiers, low noise amplifiers, T/R switching, beamformers, calibration, gain control, beam table memory, temperature and power telemetry, and high-speed SPI control for a front-end module with optimal partitioning for 5G infrastructure. -
X-band Amplifier from Guerrilla RF
Supplier: Richardson RFPDThe GRF3016 is a broadband gain block designed to provide flat gain over an exceptionally wide band of near DC to 10GHz. This resistively biased device employs an external resistor in series with Vcc to set a nominal Iccq of 70 mA. The GRF3016 is internally matched to 50 Ω at the input and output ports.