Product Watch
Sponsored by
Communication and Interfaces
-
New Directional Coupler Covers 18 to 26.5 GHz
Supplier: KRYTAR, Inc.KRYTAR Announces New Directional Coupler Covers 18 to 26.5 GHz (K-Band) with 13 dB Nominal Coupling -
Directional Coupler: 18 to 40 GHz, 3 dB Coupling
Supplier: KRYTAR, Inc.KRYTAR announces a new Directional Coupler offering 30 dB of Coupling over the broadband frequency range of 18 to 40 GHz (K- through Ku-Bands), in a single, compact and lightweight package. -
2-50 GHz Ultra-Broadband Directional Coupler
Supplier: KRYTAR, Inc.KRYTAR Announces New Ultra-Broadband Directional Coupler Covers 2 to 50 GHz with 6 dB Coupling -
Empower RF Counter-UAS RF Power Amplifiers
Supplier: Richardson RFPDEmpower RF offers a full line of basic function and smart module building blocks for customers who integrate power amplifiers into their C-UAS systems. -
Directional Coupler 30 dB Coupling Over 10-50 GHz
Supplier: KRYTAR, Inc.KRYTAR's New Model 110050030 lends itself to wireless designs and many test and measurement applications from X through Q-Band including new 5G Communications, wireless communications, EW, SATCOM, radar and antenna beam forming. -
Ultra-small Ceramic RF Band Pass Filters
Supplier: Skyworks Solutions, Inc.Skyworks is pleased to introduce its L, S and C Band Ceramic RF Band Pass Filters for GPS, TCAS, Portable Transceiver, Homeland Security Radio, 5G, IOT and medical-based systems. These products are in production and loose samples are currently available. Skyworks offers a family of ultra-small profile filters available in surface-mount techn... -
22-34GHz, 2-Way Power Divider from UMS
Supplier: Richardson RFPDThe CHW4312-QKA is a 2-way, 0 degree Wilkinson Power Splitter/Combiner designed for wideband operation from 22 to 34GHz. It supports many applications including phase array radar, 5G, as well as SATCOM and T&M. The circuit is manufactured on GaAs passive technology dedicated for high performance. It is supplied in a RoHS-compliant 2x2mm SMD package. -
Kyocera AVX RF Filters in stock at Richardson RFPD
Supplier: Richardson RFPDMultilayer Organic (MLO®) RF Filters are low-profile passive devices with best-in-class performance based on Kyocera AVX’s patented multilayer organic high density interconnect technology -
75-6000MHz 5G transceiver from Analog Devices
Supplier: Richardson RFPDADRV9029 is a quad RF transceiver with integrated DPD and CFR, four independently controlled transceivers, two observation receivers, integrated synthesizers, and DSP functions. Ideal for 4G/5G mMIMO macro and small cell infrastructure. -
High-power FEMs for Ultra-fast Wi-Fi 6E Apps
Supplier: Skyworks Solutions, Inc.The SKY85784-11 features extremely low EVM floor while simultaneously providing ultra-high linear output power that can meet the regulatory limit, therefore improving overall range coverage. The SKY85780-11 is the only solution on the market to maximize distance and throughput within FCC maximum output power limit.