Product Watch
Sponsored by
Communication and Interfaces
-
PE43614: 9 kHz - 45 GHz 6-bit DSA from pSemi
Supplier: Richardson RFPDThe PE43614 is a 50Ω, 6-bit RF digital step attenuator (DSA) that supports a wide frequency range from 9 kHz to 45 GHz. The PE43614 features glitch-safe attenuation state transitions, supports 1.8V control voltage and optional VSS_EXT bypass mode to improve spurious performance, making this device ideal for test and measurement, point-to -point communication systems, and VSAT. -
CHA2595-QDG: 27.5-43.5 GHz LNA from UMS
Supplier: Richardson RFPDDescription: The CHA2595-QDG is a 27.5-43.5GHz monolithic Low Noise Amplifier with state-of-the-art wideband, low noise, adjustable gain performance. It is designed for a wide range of applications, from military to commercial communication and test instrumentation systems. -
DC-67 GHz SPDT Absorptive Switch from MACOM
Supplier: Richardson RFPDThe MASW-011152 is an absorptive, ultra-wideband SPDT switch with 2.2 dB of insertion loss at 50 GHz. The RF output ports are terminated in 50 Ω in the isolated path. The power handling capability is +26 dBm. The input and output return losses in the through-path are typically 16 dB. The logic levels are compatible with standard 1.8, 2.5 or 3.3 V CMOS. -
Ultra low-noise figure, high-linearity LNAs
Supplier: Skyworks Solutions, Inc.High Linearity LNAs for Cellular 5G NR Infrastructure Applications -
ADRV9002 RF Transceiver from Analog Devices
Supplier: Richardson RFPDThe ADRV9002 is a highly integrated RF transceiver that has dual-channel transmitters and receivers, integrated synthesizers, and digital signal processing functions. It operates from 30 - 6000 MHz and covers the UHF, VHF, licensed and unlicensed cellular bands, and ISM bands. The IC can support both narrowband (12 kHz) and wideband standards up to 40 MHz bandwidth on both receive and tr... -
High Isolation Switch for 5G Auto Applications
Supplier: Skyworks Solutions, Inc.Driving Cellular Vehicle-to-Everythin g Connectivity -
High Isolation Switch for 5G CV2X Applications
Supplier: Skyworks Solutions, Inc.Skyworks SKY5A1007 is a new switch in our portfolio of Sky5® product solutions, designed to support the ever-growing demand for cellular vehicle-to-everythin g (C-V2X) connectivity. The SKY5A1007 meets the requirements for 5G automotive telematics including operation within cellular, 5GNR and 5.9 GHz C-V2X bands, while supporting a wide temperature range. -
Highly efficient and integrated front-end module
Supplier: Skyworks Solutions, Inc.SKY85334-11 2.4 GHz WLAN Front-End Module The SKY85334-11 is a highly efficient, highly integrated, 2.4 GHz front-end module (FEM) incorporating a 2.4 GHz single-pole, double-throw (SPDT) transmit/receive (T/R) switch, a 2.4 GHz low-noise amplifier (LNA) with bypass, and a 2.4 GHz power amplifier (PA) with integrated digital pre-distortion (DPD) coupler intended for 802.... -
Keep Your Designs Moving with Our Switches!
Supplier: Skyworks Solutions, Inc.Connecting people and things has never been more important than right now. -
Highly integrated, 5 GHz front-end module (FEM)
Supplier: Skyworks Solutions, Inc.SKY5®-5501-115 GHz LNA with LAA Support Front-End Module The SKY55501-11 is a highly integrated, 5 GHz front-end module (FEM) that supports simultaneous 5G WLAN and licensed assisted access (LAA) systems. The SKY55501-11 incorporates a 5 GHz low-noise amplifier (LNA) with bypass supporting 5G WLAN and LAA simultaneous RX reception, and a single-pole, double-throw (SPDT)...