Product Watch

Communication and Interfaces

  • Front-end Module for LPWAN, LoRa, IoT and ISM Apps

    Supplier: Skyworks Solutions, Inc.
    Skyworks’ SKY66422-11 is the newest addition to our family of compact, high performance RF front-end modules (FEMs) which is specifically designed for LPWAN – supporting LoRa®, SigFox and other unlicensed band technologies – as well as high-power Industrial, Scientific, Medical (ISM) applications operating in the 860-930 MHz frequency range. This new solution delive...
  • High-efficiency Wide BW PAs for 4G LTE and 5G NR

    Supplier: Skyworks Solutions, Inc.
    Skyworks is pleased to introduce a complete family of high-efficiency power amplifiers (PAs) designed for the stringent requirements of enterprise small cell radios. These devices offer wide instantaneous bandwidth with high gain and are fully input/output matched. Active biasing circuitry is integrated to compensate for PA performance over temperature, voltage, and process variations. W...
  • 90 & 180 Degree Hybrid Coupler Primer

    Supplier: KRYTAR, Inc.
    Hybrid Couplers are passive devices used to perform many functions, including splitting and combining signals in amplifiers, switching circuits, and antenna beam-forming networks used in a wide range of commercial and military applications where power or frequency needs to be monitored, leveled, alarmed or controlled.
  • Directional Coupler: 0.5-8.0 GHz, 30 dB Coupling

    Supplier: KRYTAR, Inc.
    KRYTAR's New Model 158030 Directional Coupler operating in the frequency range of 0.5 to 8.0 GHz offering Nominal Coupling of 30 dB in a compact package.
  • NEW 4-Way Power Divider: 1 to 40 GHz

    Supplier: KRYTAR, Inc.
    This new power divider, Model 7010400, offers the widest frequency coverage in a single package on the market and provides superior performance from L through Ka-Band. Targeting emerging wireless ultra-broadband designs, including 5G, and many test and measurement applications for electronic warfare (EW) systems and complex switch-matrix applications
  • Accelerating the Automotive Experience

    Supplier: Skyworks Solutions, Inc.
    Skyworks’ innovative portfolio takes seamless connectivity in today’s cars to the next level – making the driving experience increasingly smarter and safer.
  • High-Power FEM for Automotive V2V and V2X Appls

    Supplier: Skyworks Solutions, Inc.
    Skyworks is pleased to introduce the SKYA21043, a highly-integrated, 5 GHz front-end module (FEM) incorporating a 5 GHz single-pole, double-throw (SPDT) transmit/receive (T/R) switch, a 5 GHz high-gain low-noise amplifier (LNA) with bypass, and a 5 GHz power amplifier (PA) intended for high-power 802.11p applications and systems.
  • Ultra High-band FEM With Enhanced Architecture

    Supplier: Skyworks Solutions, Inc.
    SKY58277 Sky5® ultra high-band FEM features an enhanced architecture to achieve extraordinarily high PAE under regular APT operation, while providing simultaneous high performance and system simplicity.
  • PIN Diode Switches for High Power Transceivers

    Supplier: Skyworks Solutions, Inc.
    Skyworks’ silicon product offerings include high power PIN diode switches for use in a wide variety of microwave applications including WLAN, handset, Satcom, automotive, military, aerospace, defense, test and measurement, metering, medical, RFID, TD-SCDMA, 5G NR systems, transmit/receive switching and failsafe switching for LTE base stations and other radio and radar receivers.
  • High Gain LNA for S and C-band Low Noise Receivers

    Supplier: Skyworks Solutions, Inc.
    The SKY67180-306LF is a two-stage, low-noise amplifier (LNA) with active bias and high-linearity performance. The front end of the device provides an ultra-low noise figure (NF) while the output stage provides high gain, linearity, and efficiency.
Advertisement
Advertisement
Advertisement