Product Watch

Analog and Digital ICs

  • Ultra-Miniature 1210 package Crystal Resonator

    Supplier: Interquip Electronics Co., Ltd.
    Interquip Frequency Products offers one of the world’s smallest quartz crystals, the SMCE-1210, which measures just 1.2 x 1.0mm with a height of only 0.33mm. The SMCE-1210 is available in frequencies between 32MHz and 100MHz and is ideal for applications where space is at a premium such as IoT, VGA, USB and Wi-Fi. The parts are offered with frequency stabilities down to +-30...
  • AEC-Q200 1.6x1.2 mm Quartz Crystal for Automotive

    Supplier: Interquip Electronics Co., Ltd.
    Interquip AEC-Q200 qualified miniature SMD crystal SMCE-1612 is for automotive, IoT and industrial applications. The 1.6 x 1.2 mm 4-pad ceramic package Automotive-Grade Crystals are designed to support the rapidly growing automotive market. These crystals have a tight stability of ±10ppm and are able to withstand harsh environments of -40°C ~ +125°C. These resonators produ...
  • 6 GHz Wi-Fi 7 High Power Front End Modules

    Supplier: Qorvo
    The Qorvo® QPF4609E is an integrated front end module (FEM) designed for Wi-Fi 7 (802.11be) systems. The small form factor and integrated matching minimizes layout area in the application. Performance is focused on optimizing the PA for a 5V supply voltage that minimizes power consumption to allow for systems that use digital pre-distortion to achieve the highest linear output po...
  • Winbond W25Q128JVSIQ 128Mb SPI NOR Flash

    Supplier: ERSAELECTRONICS PTE. LTD.
    The Winbond W25Q128JVSIQ is a 128Mbit high-performance serial NOR Flash memory featuring Standard, Dual, and Quad SPI connectivity, read speeds up to 133MHz, flexible 4KB sector architecture, advanced data protection, and an industrial temperature range. Its compact SOIC-8 package makes it ideal for firmware, configuration, graphics, and embedded data storage.
  • From Wafer to e.MMC: Swissbit’s Market Answer

    Supplier: Swissbit AG
    As e.MMC suppliers exit the market amid allocations, price increases, and last-time-buy notices, Swissbit is reinforcing long-term supply through fully in-house manufacturing in Berlin. The vertically integrated approach supports quality, customization, supply flexibility, and the industrial EM-30 e.MMC 5.1 series.
  • Industrial PCIe Gen4 SSDs: A2000/A2200

    Supplier: Swissbit AG
    Swissbit A2000 and A2200 PCIe Gen4 NVMe SSDs deliver sustained throughput, low latency, hardware power-loss protection, and enterprise-class security for industrial and edge systems. M.2 2280 models offer 480 GB to 4 TB, with over 6 GB/s reads, over 5 GB/s writes, and endurance options for mixed or write-intensive workloads.
  • Industrial PCIe Gen4 SSD: N7000 Platform

    Supplier: Swissbit AG
    Swissbit N7000 industrial PCIe Gen4 NVMe SSDs combine predictable performance, low power consumption, and flexible configuration for embedded systems. Available in M.2 2242 and 2280 formats from 240 GB to 3.84 TB, the platform uses 3D TLC BiCS8 NAND and supports AES-256, TCG Opal 2.0, crypto erase, HMB, and commercial or industrial temperatures.
  • Industrial NAND Storage: BiCS5 Portfolio

    Supplier: Swissbit AG
    Swissbit is expanding advanced BiCS5 NAND technology across its industrial storage portfolio, including SATA SSDs, CFast and CompactFlash cards, embedded USB modules, and USB drives. Migration-focused designs offer optional pSLC mode and flexible tradeoffs among endurance, performance, capacity, and cost.
  • IS21ES08GA-JCLI 8GB Industrial eMMC Flash Memory

    Supplier: ERSAELECTRONICS PTE. LTD.
    The ISSI IS21ES08GA-JCLI is an 8GB industrial-grade eMMC 5.0 managed NAND flash memory featuring integrated ECC, wear leveling, high-speed data transfer, and a -40°C to +85°C operating range.
  • Thermistor Crystal Resonators for Smartphone

    Supplier: Interquip Electronics Co., Ltd.
    Interquip Quartz Thermistor Crystals come in an ultra-small footprint of 2.0mm X 1.6mm. These frequency components feature built-in thermistors to deliver excellent temperature tracking performance. The thermistor crystals offer a tight stability of 10ppm and wide frequency range including 16MHz, 20MHz, 26MHz, 37.4MHz, 38.4MHz, 40MHz, 48MHz, 52MHz, 76.8MHz and so on. These...
◄12...678910...3940►
Advertisement
Advertisement
Advertisement