Product Watch

Analog and Digital ICs

  • SMD Crystal Resonators For Automotive AEC-Q200

    Supplier: Interquip Electronics Co., Ltd.
    Interquip provides compact sized crystal, widely applied in automotive, data centers, EV charging systems, infotainment systems, Connected Cars, C-V2X, 5G communications, ADAS, LEO for IoV, and GNSS positioning and tracking. Conforms AEC-Q200 / AEC-Q100 / IATF 16949 Operating temperature range: -55°C ~ 125°C High quality requirements such as zero defects, Spe...
  • Crystal and oscillator products guides

    Supplier: Aker Technology USA Corporation
    Need a frequency control solution for your specific application? See one of the following crystal and oscillator products guides including UAV, AI and edge computing, industrial and robotics and automotive. Download now and find out why we're the easiest timing supplier to work with our guides
  • Compact Oscillators for High-Speed Systems

    Supplier: Aker Technology USA Corporation
    Aker Technology Launches 2.0 × 1.6 mm LVDS Differential Crystal Oscillator Ultra-Low Jitter S1A LVDS Series for High-Speed and High-Reliability Applications Ultra-Low Jitter S1A LVDS Series for High-Speed and High-Reliability Applications Versatile Power Compatibility: Supports 1.8V, 2.5V, 3.3V, and 2.375V–3.63V Operating range...
  • Extend battery life with ultra-low-power

    Supplier: Micro Crystal AG
    1210 Low-ESR quartz crystal for miniature designs Extend battery life with ultra-low-power 32.768 kHz quartz delivering stable timing for space-constrained IoT, wearable and portable devices.
  • Unveiling the Power of the 94055B IC

    Supplier: Win Source Electronics
    Discover how the 94055B integrated circuit combines high performance, low power consumption, and versatile functionality to support modern telecommunications, consumer electronics, and automotive technologies.
  • FEMTO's New OE-200-BPR Balanced Photoreceiver

    Supplier: Electro Optical Components, Inc.
    The NEW OE-200-BPR expands the OE-200 Series options by adding the balanced optical inputs option. The OE-200-BPR is available with Si and InGaAs photodiodes. The OE-200-BPR Balanced Photoreceivers feature low-noise kHz range and high gain.
  • 0.5W X-Band Driver Amplifier

    Supplier: Qorvo
    Qorvo's QPA0813 is a packaged, high performance driver amplifier fabricated on Qorvo's production 0.15 um GaAs pHEMT process (QPHT15). Covering 8 - 11 GHz, the QPA0813 provides 0.7 W of saturated output power with 50% power-added efficiency. The device has an Enable / Disable function for fast RF On and Off control, allowing RF pulse mode applications. For linear applications...
  • 32-bit TRAVEO™ T2G Arm® Cortex® microcontroller

    Supplier: DigiKey
    32-bit TRAVEO™ T2G Arm® Cortex® microcontrollerBody control modules (BCM), HVAC, automotive gateways, cluster and graphic applications Discover the power of 32-bit TRAVEO™ T2G Arm® Cortex® microcontroller family with embedded safety, security and graphics capabilities ideally suited for advanced automotive body and cluster applications.
  • STM32 microcontrollers for Smarter Embedded Design

    Supplier: Win Source Electronics
    Explore STM32 microcontrollers and their ARM Cortex-M architecture, low-power capabilities, rich peripherals, and broad applications across IoT, industrial automation, and embedded systems.
  • RP2040 Microcontroller for Embedded Innovation

    Supplier: Win Source Electronics
    Featuring a dual-core Cortex-M0+ processor, programmable I/O, and low-power operation, RP2040 enables flexible development for IoT, automation, and embedded applications.
◄12...89101112...3940►
Advertisement
Advertisement
Advertisement