Product Watch
Sponsored by
Analog and Digital ICs
-
Conductivity sensor - small, fast, economical
Supplier: Innovative Sensor Technology IST USA DivisionSmall, fast and economical: Innovative sensor technology IST AG launches the new LFS1505 thick-film conductivity sensor. The sensor fits easily into small handheld measuring devices and is suitable for single-use applications. -
Smoothing The Way To Vehicle Autonomy
Supplier: Allegro MicroSystems Inc.Smoothing The Way To Vehicle Autonomy: Essential Hardware Components At Level 3 And Higher In the grand scheme of advanced driver assistance systems (ADAS) and autonomous implementation, replacing a driver requires many hardware and software considerations, not only in sensing technology and processing, but also in electromechanical systems to steer and brake the vehicle. The ADAS... -
ECS-3225MVQ AEC-Q200 MultiVolt™ Oscillator
Supplier: ECS Inc. InternationalECS Inc.'s ECS-3225MVQ are 3.2 x 2.5 mm AEC-Q200 surface mount oscillators ideal for automotive, IoT and industrial applications. -
SMD Tuning Fork Crystal for IoT Designs
Supplier: ECS Inc. InternationalThe ECX-34R is a low-profile, RoHS compliant SMD tuning fork crystal. Perfect for mobile devices, real time clocks and wireless applications. -
ECX-2236Q AEC-Q200 SMD Crystal
Supplier: ECS Inc. InternationalThe ECX-2236Q is a low-profile, AEC-Q200 qualified SMD crystal, ideal for industrial and IoT applications where the environment could prove to be harsh. -
Sensor-based condition monitoring
Supplier: Infineon Technologies AGDue to degradation and aging effects, devices no longer run at their optimal performance. Once detected, maintenance can be triggered thanks to continuous "condition monitoring" based on various sensor types. -
ECX-2236B2 Crystal for Wireless, Wi-Fi & IoT
Supplier: ECS Inc. InternationalThe miniature ECX-2236B2 is a compact SMD Crystal. The industry standard 2.5 x 2.0 x 0.55 mm ceramic package is ideal for today's wireless, Wi-Fi and IoT applications. -
The ECS-2520MVQ AEC-Q200 MultiVolt Oscillator
Supplier: ECS Inc. InternationalECS-2520MVQ series of AEC-Q200 qualified MultiVolt™ SMD crystal oscillators allows customers to use the same device for many designs. This electronic component is ideal for LoRa WAN, low power/portable and IoT applications where low jitter is available over the extended temperature range of –40ºC to +85ºC. -
ECX-2236B SMD Crystal for IoT
Supplier: ECS Inc. InternationalThe ECX-2236B is a surface-mount (SMD) quartz crystal that provides precise long-term stability of ±10 ppm and minimal aging. -
32.768 kHz Real-Time Clock for Portable Devices
Supplier: ECS Inc. InternationalThe ECS-RTC-3225-5699C3 is a small form factor real-time clock (RTC) with an embedded 32.768 kHz TCXO at ±3 ppm stability over -40°C ~ +85°C.