Product Watch
Sponsored by
Analog and Digital ICs
-
High-Power FEM for Automotive V2V and V2X Appls
Supplier: Skyworks Solutions, Inc.Skyworks is pleased to introduce the SKYA21043, a highly-integrated, 5 GHz front-end module (FEM) incorporating a 5 GHz single-pole, double-throw (SPDT) transmit/receive (T/R) switch, a 5 GHz high-gain low-noise amplifier (LNA) with bypass, and a 5 GHz power amplifier (PA) intended for high-power 802.11p applications and systems. -
Ultra High-band FEM With Enhanced Architecture
Supplier: Skyworks Solutions, Inc.SKY58277 Sky5® ultra high-band FEM features an enhanced architecture to achieve extraordinarily high PAE under regular APT operation, while providing simultaneous high performance and system simplicity. -
High Efficiency FEM for Smart City Applications
Supplier: Skyworks Solutions, Inc.Skyworks' SKY66121-11, is a high efficiency, high performance transmit/receive front-end module (FEM) that provides greater than four times range extension. The device features low power consumption and enables fast switch timing which is ideal for Internet of Things (IoT) applications including smart metering, connected home, smart city sensors, and industrial, scientific and medical (I... -
PIN Limiter Diode Designer Guide
Supplier: Skyworks Solutions, Inc.Skyworks' PIN Limiter Diode Designer Guide is a comprehensive look at our robust portfolio of limiter diodes spanning: die for hybrid assembly, Hermetic, SMT, and our newest packaged Limiter Diodes. -
Suite of FEMs for LPWAN IoT and Industrial
Supplier: Skyworks Solutions, Inc.Skyworks’ family of compact, high performance RF front-end modules solutions deliver improved sensitivity and more than quadruple the operating range versus a standalone system-on-chip (SoC). -
Sky5® FEM for Mid- & High-band Mobile Applications
Supplier: Skyworks Solutions, Inc.Skyworks is pleased to introduce the SKY58085-11, a mid- and high-band front-end module (FEM) which supports 3G / 4G / 5G mobile devices and operates efficiently in 3G / 4G / 5G modes. The module meets 5G NR and LTE advanced requirements and supports Bands 1, 2, 3, 7, 34, 39, 40 and 41. -
Tight Stability SMD Crystal ECX-1247B
Supplier: ECS Inc. InternationalThe ECX-1247B crystals, known for their tight stability and minimal aging, come in a 1.6 x 1.2 x 0.3 mm 4-pad package and are ideal for mobile devices, industrial, wireless, IoT and wearable applications. -
Logic Application Handbook
Supplier: Nexperia B.V.Nexperia’s Logic Application Handbook provides a better understanding of Logic products, their features and properties, timing and interfacing aspects as well as get an overview of application insights. -
MultiVolt™ TCXO Ideal for Wireless
Supplier: ECS Inc. InternationalECS Inc.'s MultiVolt™ surface-mount TCXOs are ideal for wireless connectivity and smart grid applications. -
26.5 - 29.5 GHz Beamformer IC from Sivers Wireless
Supplier: Richardson RFPDThe SUMMIT 2629 integrates novel power amplifiers, low noise amplifiers, T/R switching, beamformers, calibration, gain control, beam table memory, temperature and power telemetry, and high-speed SPI control for a front-end module with optimal partitioning for 5G infrastructure.