Industries
-
Rohde & Schwarz to host Power Electronics Online Conference “From Design to Validation” in May
The free online event will cover reliable measurement and validation methods for modern power electronic systems — from discrete components to grid-connected converters.
-
Orchestrating the autonomous warehouse
The shift toward learning-based coordination provides a resilient approach for any facility where operational variability is a constant challenge.
-
UK unveils compact launcher capable of rapidly deploying 10 drones for battlefield surveillance
According to its developers the HAL10 Hybrid Air-Systems Launcher can house and launch up to 10 drones.
-
Direct-to-cell satellite technology to grow 50% in 2026
TrendForce sees more deals coming as the market reaches $7.6 billion this year.
-
Rohde & Schwarz enables Pulsar signal simulation to support next-generation navigation devices
The new test capability supports device manufacturers preparing for Xona’s commercial low Earth orbit navigation constellation.
-
SAB permanently flexible cables combine high durability and low capacitance for long distances
The cables combine advanced mechanical durability with low-capacitance to achieve high flexibility, robustness and signal integrity for cable track systems and robotics.
-
Bat-inspired ultrasound lets palm-sized drones navigate through fog, smoke
Taking inspiration from bats, the team suggests that ultrasound may be a possible solution to navigation technologies that add weight to a drone or that falter in poor conditions.
-
Toyota introduces its ‘Swarm’ automated transport system for warehouse logistics
The Swarm Automation Transport system combines the company’s SAI125CB automated counterbalance stacker with its T-ONE control software platform, allowing for coordination across automated and mixed fleets.
-
New high-speed tactical drone hits 190 mph, deploys in just 2 seconds
The Small Tactical Unmanned Drone (STUD) promises to significantly reduce deployment time on the battlefield as it is capable of transitioning from a stowed state to active flight in mere seconds.
-
Vimana drone concept targets remote battlefields with robotic surgery
SS Innovations (SSI) is working to offer medical facilities to heavily wounded soldiers in remote areas of the battlefield, where lives are potentially threatened and immediate medical evacuation is not possible.
-
More light, greater efficiency, better growth
These LEDs for controlled plant cultivation set new standards for professional lighting solutions in greenhouses and in controlled environmental agriculture.
-
FXP30x and PC30x series from Taoglas combine cellular, GNSS and Wi-Fi in compact PCB antennas
The compact antennas are designed to support cellular, GNSS and Wi-Fi connectivity for space-constrained electronic devices.
-
Optris expands the CTi series for glass and plastics processing
With optimized spectral ranges, fast response times and extensive interface options, the new pyrometers enable precise and reliable non-contact temperature measurement across a wide variety of applications.
-
US reveals new self-driving microwave weapon capable of taking down entire drone swarms
The Leonidas Autonomous Ground Vehicle (AGV) is a self-driving counter-drone system that features a high-power microwave weapon and is built on the medium-truck chassis of a Ford F-600.
-
Heat-triggered knot robots jump hundreds of times their height — No electronics required
A knot just a few millimeters long, can reportedly achieve heights that are hundreds of times its own size.
-
6G’s software-defined future
Telecom operators aim to make 6G an AI-driven, cloud-native evolution — preserving 5G infrastructure while accelerating innovation through software.
-
French firm unveils AI system to simplify autonomous underwater mine warfare
The Expeditionary PathMaster is a system that can go from the harbor to the open sea, and operated from the shore, from a rib, a mine hunting ship or virtually any platform, empowering navies to act fast, secure critical infrastructure, and dominate expeditionary and amphibious operations.
-
Samtec AcceleRate Slim Cable Assemblies available with new signaling options
These assemblies support high-density computing, field-programmable gate array (FPGA) prototyping and emulation, and Mobile Industry Processor Interface Alliance (MIPI) protocols.
-
Vishay Intertechnology 200 V FRED Pt ultrafast rectifiers deliver high current ratings up to 15 A in new DFN6546A package
The space-saving, high efficiency devices provide current ratings from 6 A to 15 A and are available in commercial and automotive grade, AEC-Q101 qualified versions.
-
FXP30x and PC30x series from Taoglas combine cellular, GNSS and Wi-Fi in compact PCB antennas
These enable engineers to integrate multiple wireless technologies within a single antenna, reducing device component count while simplifying device design, speeding up assembly times and accelerating time-to-market.