Audio and Video

Mouser Now Stocking Analog Device’s HMC8400 Low Noise Amplifiers

18 April 2017

Analog Device's HMC8400. Image credit: MouserAnalog Device's HMC8400. Image credit: Mouser

Mouser Electronics, Inc. now stocks the HMC8400 low noise amplifiers from Analog Devices. The HMC8400 devices are wideband distributed low noise amplifiers (LNAs) that operate between 2 GHz and 30 GHz. The gallium arsenide (GaAs) pHEMT MMIC devices deliver low power consumption, high linearity, low noise, figures and various fixed-gain options for use in a variety of applications.

Analog Devices HMC8400 low noise amplifiers provide 13.5 dB of gain, a 2 dB noise figure, a 26.5 dBm output third-order intercept (IP3), and 14.5 dBm of output power at the 1 dB compression point (P1db). These self-biased, cascade-distributed amplifiers operate from a 5 V supply voltage and require only a single positive supply to achieve a drain current of 67 mA. The amplifiers include a second gate bias voltage pad for gain control to allow designers to change the gate bias of the upper FETs within the range of -2 V through +2.6 V.

The HMC8400 amplifiers feature 50-Ohm internally matched and DC-blocked RF input and outputs to help facilitate integration into multichip modules. Both the inputs and outputs are AC-coupled and have a large resistor to ground for electrostatic discharge (ESD) protection. The HMC8400 maintains good heat dissipation and high reliability at high temperatures. The devices offer use in a broad array of RF applications that include test instrumentation, microwave radios and very small aperture terminals (VSATs), military and space equipment, telecommunications and fiber optics.

To learn more about the HMC8400, visit here.



Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement