Business Process Solutions

Single-slot, Half-size PCIe Board Configured with Three I/O and Communication Modules

05 April 2017

North Atlantic Industries (NAI) has introduced its next-generation single-slot, half-size Peripheral Component Interconnect Express (PCIe) board that is designed for high channel density and combined multi-function input/output (I/O) requirement systems.The new 79G6 PCIe board can be configured with up to three NAI intelligent I/O and communication function modules. Source: North Atlantic Industries The new 79G6 PCIe board can be configured with up to three NAI intelligent I/O and communication function modules. Source: North Atlantic Industries

The 79G5 board can be configured with up to three NAI intelligent I/O and communication function modules that help accelerate deployment of digital and analog I/O, position control and measurement/simulation and communication interface applications.

The board includes a front panel high density micro-D I/O receptacle connector, an independent internal x1 SerDes interface, continuous background built-in test (BIT) supported I/O modules and up to 5 gigatransfers per second PCIe 2.0.

NAI’s custom-on-standard architecture (COSA) offers a choice of more than 40 I/O communication and Ethernet switch functions and each I/O function has dedicated processing. A software support kit is available to support multiple operating systems along with source code and board-specific library I/O APIs for system integration.

To contact the author of this article, email PBrown@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement