Audio and Video

N-Channel MOSFETs Push On-Resistance to New Low

16 December 2016

Toshiba America Electronic Components, Inc. has expanded its portfolio of small, low on-resistance MOSFETs with the addition of two new N-channel, enhancement-mode MOSFETs—the SSM6K513NU and SSM6K514NU. The maker claims the N-channel MOSFETs offer new low on-resistance, and are tailored for load switching in mobile devices, such as smartphones and tablets, offering USB Type-C and USB power delivery connectors.

Housed in a six-pin surface-mount package, Toshiba’s 30 V N-channel MOSFET drives on-resistance to 6.5 mΩ.  Housed in a six-pin surface-mount package, Toshiba’s 30 V N-channel MOSFET drives on-resistance to 6.5 mΩ. According to Toshiba, the 30 V SSM6K513NU and 40 V SSM6K514NU utilize the company’s leading-edge, low-voltage U-MOS IX-H series trench process to drive down on-resistance RDS(on) to a new low, as well as substantially reduce output charge QOSS. As a result, the SSM6K513NU achieves an on-resistance of only 6.5 mΩ at VGS = 10 V, and SSM6K514NU offers just 8.9 mΩ at VGS = 10 V. The result is higher efficiency across a wide range of load conditions. Furthermore it reduces heat dissipation resulting from turn-on loss by approximately 40% as compared to competing MOSFETS in the market, Toshiba said.

Both MOSFETs are available in six-pin surface-mount package SOT-1220, internally labeled UDFN6B.

While the 30 V SSM6K513NU is rated to deliver a drain current of 15 A, the 40 V SSM6K514NU is rated for 12 A. The MOSFETs are designed to dissipate power up to 1.25 W, and are AEC-Q101 (Rev. D) qualified for automotive use. In addition, they are compliant with RoHS requirements. The parts are in production and available from the distributors.



Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement