The Axios modular LED lightbar system is designed to be configured and assembled on-site by an international network of independent distribution
Axios features on-site configuration and assembly via partners.partners. Axios meets such industry standards including SAE, ECE Regulation 65 and California Title 13.
The Axios aluminum chassis features three power rails that provide wireless power and control signals to the five plug-and-play DropLock LED modules: 360º beacon, directional warning, worklamp, alley light and stop-tail-indicator. Once installed, replacement and reconfiguring is accomplished without removing the lightbar.
A keypad controller is included. There are 29 flash patterns to select from and three presets. Additional features include cruise mode that provides steady burn warning modules and day/night mode for warning module dimming in dark conditions. The keypad also provides pattern feedback.
Five lengths are available. The system features 12-24V operation and uses CAN bus technology.
To contact the author of this article, email engineering360editors@ihs.com
Related Links: