Industrial Electronics

OnLogic launches ultra-compact CL260 industrial PC for edge computing at scale

23 January 2026

Industrial computer manufacturer OnLogic has introduced the CL260; a new ultra-compact industrial computer designed to address the challenges of cost, reliability and integration in modern edge computing. As the latest addition to the popular CL200 series of computers, the fanless CL260 provides a solution that is powerful and dependable for industrial internet of things (IoT) and automation projects of any size.

"To truly enable industrial transformation, the industry needs intelligent gateways that are simple to deploy and built to last," said Lauren Turner, product manager at OnLogic. "The CL260 fulfills that need, providing dependable computing right at the edge. It makes automation at scale accessible to every organization."

Versatile, compact computing at scale

Source: OnLogicSource: OnLogic

The CL260 is purpose-built to enable on-site analytics and decision-making by securely gathering data directly at the source. Its breakthrough combination of size and unmatched value makes it the ideal edge gateway for high-volume deployment across applications like remote data logging, digital signage control and industrial process monitoring.

Streamlined software integration

To further simplify deployment, OnLogic offers CL260 configurations specifically designed for seamless integration with industry-leading software platforms. The CL260 series is available with ZEDEDA for simplified edge orchestration and ThinManager for centralized thin client management. These pre-configured solutions ensure that the hardware is ready to perform within existing software ecosystems, reducing setup time and technical friction.

Key specifications

  • Ultra-compact form factor: Measuring just 115 mm x 30 mm x 82 mm and optimized for DIN rail mounting.
  • Cost-effective performance: Powered by efficient Intel N-series processing.
  • Industrial connectivity: Features a terminal block for RS-232/422/485 serial connectivity and 12 to 24 V DC power input.
To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement