Industrial Electronics

GL Communications integrated suite for advanced 5G testing

23 January 2026

GL Communications Inc., a developer of telecom test and measurement solutions, announced the release of End-to-End 5G Lab Testing Suite, a comprehensive environment for emulating, testing and validating every element of the 5G Standalone (SA) network.

Source: GL Communications Inc.Source: GL Communications Inc.

Built on GL’s Message Automation and Protocol Simulation (MAPS) platform, the suite provides operators, OEMs, system integrators and R&D organizations with a unified and controlled lab to assess performance, reliability, interoperability and service readiness across 5G, ORAN, IMS, 4G/LTE, 3G and legacy networks.

Engineered for full 3GPP compliance, MAPS emulates gNB, gNB-CU/DU splits and a wide range of 5G Core Network Functions — including AMF, SMF, AUSF, UDM, NSSF, NEF, EIR, SMSF and UPF — while supporting all major core interfaces such as N1N2, N4, N8, N10, N11, N12, N13, N17, N20, N21, N22, N29 and N51, as well as 3GPP Open RAN interfaces (F1, E1) and user-plane GTP over N3/N6. Combined with large-scale user-plane traffic generation through PacketForge IP Traffic Generator (IPTG), the suite enables realistic high-load, functional and wrap-around testing for next-generation deployments.

"As 5G and ORAN architectures continue to evolve, operators need validation tools that mirror the complexity of live networks while allowing deep, repeatable analysis. Our End-to-End 5G Lab Testing Suite delivers this capability — providing complete emulation of core network functions, scalable virtual UE generation and robust automation. This platform empowers customers to reduce deployment risks, accelerate integration, and ensure the highest levels of performance and reliability across diverse 5G environments," said Vijay Kulkarni, CEO of GL Communications Inc.

Key features

  • Comprehensive 5G/ORAN emulation: gNB, CU/DU architecture and full 5G Core NF emulation with support for all major 3GPP-defined interfaces
  • End-to-end scenario validation: Covers registration, authentication, PDU sessions, VoNR calls, 4G/5G interworking, IMS services and legacy network interoperability
  • High-load and scalability testing: Emulates up to 500 real devices and thousands of virtual UEs for QoS, throughput and resource-stress evaluation
  • Fault, error and impairment injection: Malformed messages, NAS/NGAP anomalies, delay, jitter, packet loss and node-failure emulations for resilience analysis
  • User-plane traffic generation (IPTG): Up to 40 Gbps line-rate IP traffic with custom profiles, PCAP replay, IFG control and multi-session scalability
  • Automation and CI/CD: Python APIs, client–server architecture and multi-user web access for automated regression, soak and continuous testing
  • Real-time protocol monitoring: Decoding, KPI tracking, call-flow visualization and performance benchmarking across control-plane and user-plane interfaces

Driving confidence in 5G deployments

By combining MAPS control-plane emulation with high-speed user-plane generation, GL’s 5G Lab Testing Suite provides a complete environment for validating the performance, stability and interoperability of emerging 5G services. This ensures operators, OEMs and test laboratories can identify issues early, benchmark service behavior and accelerate market readiness.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement