Aerospace

SV20 size 20 D38999 contacts for higher frequency RF technologies

13 October 2025

SV Microwave has developed a high-density product line that caters to the needs of the growing industry higher frequency radio frequency (RF) technologies and increased density in D38999 circular backshell connectors.

Source: SV MicrowaveSource: SV MicrowaveSV’s D38999 size 20 pin and socket contacts are compatible with MIL-DTL-38999 Series I, II, III and IV housings, while the Micro38999 size 20HD pin and socket contacts are designed for MIL-DTL-32689, 2M and Series 80. Delivering superior performance up to 40 GHz, these contacts are optimized for .047 cable types, offering exceptional flexibility for compact packaging applications.

Features and benefits:

  • Push-on design for easy mating
  • High-density application supports multiple RF connections at once
  • Compatible with Series I, II, III and IV housings as well as 2M Series 80 housings
  • DC — 40 GHz

Applications:

  • Severe/harsh environments
  • High-density applications
  • Mil-aero
To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement