AEWIN Technologies will showcase the latest network appliances and servers with cutting-edge technologies at COMPUTEX 2025. The exhibit includes advanced hardware solutions including high-availability storage servers, edge computing platforms, general-purpose servers and performant network appliances. These solutions empower next-generation implementations including artificial intelligence (AI)-powered cybersecurity, edge AI and intelligent storage.
AEWIN Technologies participates in the BenQ Group COMPUTEX AI WOW exhibition and exhibits performant network appliances, edge computing servers and modules on the 4th floor of Hall 1, Taipei Nangang Exhibition Center from May 20 to May 23. The booth number is M0120, where the BenQ Group companies will create a smarter and more sustainable future together.
AI is now a foundational technology transforming every industry. Innovative applications demand powerful and scalable computing platforms capable of handling complex models and massive datasets. AEWIN rises to this challenge by offering servers and network appliances featuring high performance, reliability and energy efficiency. It achieves ESG by enabling reduced energy consumption, system consolidation, and sustainable thermal management across diverse edge deployments.
Source: AEWIN Technologies
At COMPUTEX 2025, AEWIN will showcase platforms enabling AI computing power. The MIS-5131 is a 2U2N HA Storage Server powered by Intel Xeon 6 with P-cores (RIS) processors supporting 24x dual-port NVMe trays, BMC heartbeat monitoring and high speed NTB interconnectivity for seamless failovers. The SCB-1953, powered by Intel Xeon 6 CPU, accelerates AI-based cybersecurity with Intel QAT and PCIe Gen5.
For edge AI, the 2U BAS-6101 with AMD EPYC 9005 Series CPU features 8x PCIe Gen5 slots for NIC/GPU/FPGA cards NICs, GPUs or FPGAs, plus an OCP 3.0 slot for maximum flexibility. The BIS-5132, equipped with Xeon 6 CPU, provides 12 inch x 3.5 inch drives and 8x PCIe Gen5 slots as a versatile general-purpose server.
AEWIN will further demonstrate its insights in the speech titled “Empowering Cybersecurity with AI: Revolutionizing Threat Hunting and Response” in AI New Vision: BenQ Group at COMPUTEX AI Seminar. This session will explore emerging trends in network protection and highlight the growing significance of AI technologies in modern security ecosystems. Through its high-performance edge computing solutions, AEWIN continues to lead the innovation in AI-enhanced cybersecurity infrastructure.