Pico Technology Ltd. has expanded its PicoScope 3000 series with the introduction of the world's first USB-powered 5 GS/s oscilloscopes. The two models, with 350 MHz and 500 MHz bandwidth respectively, have 5 GS/s sampling rate and 10 bits resolution (up to 14 bits with enhanced resolution).
Powered by USB-C, PicoScope 3000E series oscilloscopes feature 2 GS ultra deep capture memory, allowing
Source: Pico Technology Ltd. for long-duration, gap-free captures. They set the standard for next-generation waveform measurement and analysis with power, performance and portability in the field of test and measurement equipment.
The PicoScope 3000E series works with our PicoScope 7 user interface, which includes 40 serial protocol decoders as standard.
These latest additions to the PicoScope 3000 series combine cutting-edge technology with user-friendly design to meet the diverse needs of engineers, technicians and researchers worldwide. The range is ideal for those working on analog, digital, embedded or power electronics, either in the laboratory or on the move.
Industrial Electronics
Video: Introducing the PicoScope 3000E series
17 July 2024
Powered by CR4, the Engineering Community
Discussion – 0 comments
By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Advertisement
Advertisement
Popular News
2.
Find Free Electronics Datasheets
Advertisement