Delta, a provider of power and thermal management solutions, presented the next-generation power solutions capable of enhancing the energy efficiency in artificial intelligence (AI) servers and data centers at IEEE Applied Power Electronics Conference and Exposition (APEC) 2024. These include Delta’s Open Rack Version 3 (ORV3) 1OU 18 kW and 1OU 33 kW Power Shelves featuring power supplies with an impressive efficiency up to 97.5%. The next-generation vertical power delivery solution, equipped with the new DC-DC Converters voltage regulator (VR) series for voltage regulation at the GPU, CPU and ASIC levels, offers improved energy efficiency when compared to traditional lateral power architectures in AI servers.
Source: Delta Electronics (Americas) Ltd.
ORV3 Power: Revolutionizing energy efficiency for AI servers
Delta’s ORV3 6-slot power shelves were meticulously designed to deliver substantial energy savings for AI servers. The power shelves can be fitted with Delta's new 3 kW or 5.5 kW hot-pluggable power supply units (PSU) for a maximum power of 18 kW or 33 kW while operating at an impressive peak power conversion efficiency of 97.5%. They also integrate power management controllers (PMCs) featuring industry-leasing Power over Ethernet (PoE) functionality to enhance operational performance of data centers.
The power shelves also support a 48/50 V DC output voltage, greatly reducing electricity distribution losses compared to traditional 12 V DC. Notable features include a 150% load capability for 20 milliseconds and scalability with communication protocols such as Puos over 12C and RS485 for secure monitoring and control.
Vertical power delivery solution: Meeting the demands of AI servers
To reduce unnecessary power waste from power distribution network (PDN) design in server power supplies, Delta launched the DC-DC converter VR series, which is applicable to the latest vertical power delivery solution, the evolution of board power delivery. This solution adopts vertical placement of DC-DC converters, which, compared to the traditional horizontal one, improves overall efficiency by bringing the DC-DC converter closer to points of load (ASIC/CPU) and cutting the PDN’s power loss. Their solution of placing DC-DC converters underneath ASIC/CPU also frees up space on the top side of the system board for other potential applications.
Together with the ORV3 18 kW 1OU Power Shelf and VR series for vertical power delivery solution, Delta successfully improves AI servers’ power conversion efficiency and reduces unnecessary energy waste to usher in a new era of an AI-generated future.
Visitors are welcome to explore Delta’s booth, #2364, at APEC 2024 in Long Beach, California, from February 25 through February 29. Come and witness how these groundbreaking power solutions pave the way for sustainable and high-performance data centers.