Industrial Electronics

Littelfuse launches ultra-miniature overmolded reed switch solution for space-constrained designs

08 February 2024

Littelfuse, Inc., has unveiled the 59177 series ultra-miniature overmolded reed switch. This switch offers designers unparalleled flexibility for space-constrained applications. With its compact design and low power consumption, the 59177 series reed switch provides a reliable solution for various high-speed switching applications.

The 59177 series reed switch boasts an ultra-miniature size of 9.0 mm x 2.5 mm x 2.4 mm (0.354 inch x 0.098 inch x 0.094 inch), making it the smallest overmolded reed switch in the Littelfuse product portfolio. Despite its tiny footprint, this switch can handle up to 170 V DC or 0.25 A at up to 10 W, ensuring optimalSource: Littelfuse, Inc.Source: Littelfuse, Inc. performance in demanding applications.

One of the key advantages of the 59177 series is its ability to operate without consuming any power, making it ideal for low-power applications. This feature saves energy and enhances the overall efficiency of battery-powered devices. Furthermore, the switch's overmolded design ensures excellent mechanical shock and vibration resistance, providing designers with more flexibility for mechanically challenging applications.

In addition to its compact size and low power consumption, the 59177 series reed switch offers several design, manufacturing and end-user benefits. Its low-profile design enables seamless integration within space-constrained environments, while the SMD package allows for standard assembly mounting using a typical pick-and-place machine. The switch is also suitable for wet and harsh environments, ensuring reliable performance in various conditions. Furthermore, it guarantees no degradation in performance over the extended service life. It exhibits no leakage current in the 'open' state, making it an ideal choice for battery-powered internet of things applications.

The 59177 series reed switch is a valuable addition to the comprehensive Littelfuse product portfolio, catering to the needs of various markets and applications. Its design flexibility makes it a perfect fit for:

  • security and access control systems,
  • metering applications,
  • battery-powered consumer electronics and wearables,
  • factory automation,
  • process equipment, and
  • proximity and limit sensing.

Julius Venckus, global product manager at Littelfuse, emphasizes the switch's innovative design: "The 59177 is our smallest overmolded reed switch with J-type feet (lead) design. Its enhanced mechanical shock and vibration capability allows designers more flexibility for mechanically challenged applications, saving valuable space on the printed circuit board."

Availability
The 59177 Reed Switch series is available in tape and reel quantities of 1,500 pieces.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement