NXP Semiconductors N.V. has extended its automotive radar one-chip family with the new SAF86xx, which monolithically integrates a high-performance radar transceiver, a multi-core radar processor and a MACsec hardware engine for state-of-the-art secure data communication over automotive Ethernet. Combined with NXP’s S32 high-performance processors, vehicle network connectivity and power management, the full system solution paves the way for advanced, software-defined radar.
Source: NXP Semiconductors N.V.
The highly integrated radar system-on-chip (SoC) is intended for streaming rich low-level radar sensor data at up to 1 Gbit/s. It helps carmakers optimize next-generation advanced driver assistance system (ADAS) partitioning for software-defined vehicles, while providing for a smooth transition to new architectures. Original equipment manufacturers will be able to easily introduce new software-defined radar features during the lifetime of the vehicle through Over-the-Air (OTA) updates.
The SoC leverages 28 nm radio frequency complementary metal-oxide semiconductor (RFCMOS) performance for significantly improved radar sensor capabilities, compared to prior-generation 40 nm or 45 nm products. It enables Tier-1 suppliers to build more compact and power-efficient radar sensors. Drivers and other road users will benefit from extended detection range beyond 300 m, along with more reliable detection of small objects like curb stones as well as vulnerable road users including cyclists and pedestrians.
The new radar one-chip supports NCAP safety functions including emergency braking and blind-spot detection. It also supports advanced ADAS and autonomous driving applications, including advanced comfort features for SAE levels 2+ and 3 such as traffic jam assist, highway pilot and park assist, front and rear cross-traffic alerts, as well as lateral and rear collision avoidance.