Industrial Electronics

HART Multiplexer Software supports Turck excom and Siemens ET 200iSP Remote I/Os

19 October 2023

The smartLink SW-HT offering developed by Softing Industrial for accessing configuration and diagnostic data now supports Turck excom and Siemens ET 200iSP remote inputs/outputs (I/Os).

Source: Softing IndustrialSource: Softing Industrial

A growing number of new remote I/O devices are using Ethernet instead of PROFIBUS to connect to the controller. The smartLink SW-HT solution responds to this trend by providing an Ethernet connection to tunnel the HART commands to the remote I/Os. As the only software interface solution on the market, smartLink SW-HT enables the use of remote I/Os from various manufacturers, including Allen-Bradley, Siemens, Schneider Electric and R. Stahl. The new version 1.40 extends the support to Siemens ET 200iSP and Turck excom remote I/Os.

Configuration and diagnostic data are accessed via Emerson's AMS Device Manager or other HART IP-enabled Plant Asset Management applications. It provides an Ethernet connection for tunneling the HART commands to the remote I/Os. At the field level, smartLink SW-HT can be integrated easily and without risks. This integration can even be carried out during ongoing operations, and no additional hardware is required in the process. The application thus makes it easier for users to implement open, standards-based, and scalable system architectures. It also enables connectivity to be integrated into edge solutions managed by IT.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement