Heilind Electronics, a global distributor of electronic components and authorized distributor for ITT Cannon, has introduced the ITT Cannon HDx connector series with standard and high-density contact layouts for USB 3.2 Gen 1, high-speed Ethernet and HDMI data transmission.
Source: Heilind Electronics
These connectors support high speed data with USB 3.2 Gen 1 up to 5Gbit/s, Ethernet up to 10Gbit/s, and HDMI up to 8.16Gbit/s. HDx connectors are ruggedized against water intrusion when submerged to 20 meters and have been proven to complete over 5,000 mating cycles with 360° shielding.
HDx customers can rely on the same ruggedized technology used in military ground vehicles and soldier-worn equipment. Additional applications include medical, industrial, factory automation, robotics, energy and measurement and testing.