Discrete and Process Automation

Schurter receives PSE-JET approval for high-performance SMD fuses

01 February 2023

Schurter product family types UMZ 250, UMF 250 and UMK 250 according to IEC 60127-4 have received the Japanese PSE-Jet approval. The newly marked packaging will be rolled out the first week of April 2023, date code 2314 or higher on the label.

Schurter offers a wide range of circuit protection solutions for mounting directly on the circuit board. The fuse families UMF 250 and UMT 250 provide overcurrent and short circuit protection in primary and secondary circuits for a wide range of applications, including battery management systems, modems,Source: SchurterSource: Schurter lighting systems and power supplies.

The compact 3 mm x 10.1 mm SMD fuse series UMF 250 is rated 0.5 A to 15 A for voltages up to 250 V AC and 125 V DC, with a breaking capacity up to 500 A depending on current rating. The time-lag version UMT 250 is rated 0.08 A to 10 A 250 V AC/V DC with breaking capacity up to 200 A. The range is complemented with the UMZ 250 and UMK 250 offerings, which consist of clips with pre-installed fuses for one-step installation. The clips allow for fuse replacement.

The Japanese market is one of the world’s largest electronics markets. The PSE mark is a mandatory safety and electromagnetic compatibility approval for electrical products sold on the Japanese market. The Japanese Ministry of Economy, Trade, and Industry is the responsible authority for the PSE Certification.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement