Power Semiconductors

Newark now stocking R&S oscilloscopes

03 November 2022

Newark, a division of Avnet, is now stocking Rohde & Schwarz (R&S)’s MXO 4 series of oscilloscopes.

The instruments offer real-time update rates of more than 4.5 million acquisitions per second and allows engineers to see more signal detail and infrequent events than other tools, the company claims. This enables a better understanding of physical layer signals and faster testing.

Due to its 12 bit ADC, the R&S MXO 4 series has 16 times the resolution of traditional 8 bit oscilloscopes at all sample rates without any trade-offs. The electronic components also offer 200 Gbps processing ASIC for accelerated signal insights.

The devices feature a 13.3 inch full-HD capacitive touchscreen and a small footprint with very low audible noise, VESA mounting and rackmount kit for installation.

Other features include:

  • 18 bit architecture
  • Standard memory of 400 Mpts per channel
  • Trigger rearm time of 21 ns
  • Digital triggering technology
  • Trigger of 1/10 000 div
  • Trigger jitter of less than 1 ps
  • Dual-path protocol analysis
  • R&S SmartGrid user interface
To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement