Industrial Electronics

Video: LAPP’s new data cable monitoring device simplifies preventive maintenance

08 September 2022

LAPP has introduced its ETHERLINE GUARD data monitoring device for data cables. This compact, easy-to-use unit lets users carry out maintenance measures on data cables according to their actual condition and performance to avoid unexpected failures.

Although LAPP ETHERLINE Industrial Ethernet (IE) cables are durable and long-lasting, they are subjected to repeated dynamic movements with high speeds and strong torsion that over time will require maintenance. ETHERLINE GUARD acquires sensor data about the physical properties of cables, so users can monitor actual cable performance and implement a preventive maintenance strategy. Planned downtimes increaseSource: LAPPSource: LAPP plant and equipment availability and avoid unexpected failures, reducing maintenance costs and improving productivity. ETHERLINE GUARD’s features include:

Real-time status display. Users can detect cable wear and plan the optimal replacement time in advance.
Simple data analysis. LAPP’s patented preventive maintenance algorithms make it easy to detect irregularities in the analyzed data.
Easy commissioning. Automated “teach-in” takes just a few minutes.
Space-saving design. The unit measures 49 mm by 36 mm, with a 76.5 mm height.
Easy to implement. ETHERLINE GUARD does not require a new data cable or changes to the cable design, and it allows upgrades within the existing network structure at any time.
Reliable cloud communication. The MQTT interface enables status and data evaluation, settings, Wi-Fi configuration and updates.

ETHERLINE GUARD is particularly recommended for 100BASE-TX (up to 100 Mbit/s) data cables in accordance with IEEE 802.3 as well as EtherCAT, EtherNET/IP and two-pair PROFINET applications. Two versions are available: cable-bound LAN version PM03T and wireless Wi-Fi version PM02TWA.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement