Industrial Electronics

New Yorker Electronics now offers Vishay MCB miniature position sensor

11 May 2022

New Yorker Electronics has announced Vishay Intertechnology’s release of the new miniature position sensor with a small 12.7 mm outer diameter. According to Vishay MCB, the sensor delivers higher accuracy and resolution than similar devices of the same size, while offering increased reliability and durability for harsh military and industrial operating environments. In addition, its plug-and-play operation eliminates the need for calibration.

The Vishay MCB RAME012 rotational absolute magnetic encoder uses advanced contactless technology to achieve greater than 11-bit accuracy and 14-bit resolution, while maintaining robustness against external Source: New Yorker ElectronicsSource: New Yorker Electronicsmagnetic fields, airborne pollution, vibration, mechanical shock and changes in temperature. The device features a useful electrical angle of 360° and works over a temperature range of -40° C to 105° C.
The stainless steel body design of the RAME012 — as well as its on-axis design, slim diameter and light weight (less than 11g) — make it ideal for applications where little space is available, but an angular position needs to be detected with high accuracy. The device is available in a single-turn variant featuring an SSI output signal, with other mechanical and electrical interfaces also available on request.
With its SSI output and excellent performance/size ratio, the position sensor offers a perfect replacement for potentiometers in missile guidance systems, gimbals for optical balls and missile seekers, positioning systems for small industrial actuators (servo drives), and the multi-dimensional mechanical measurement of surfaces using 3D probes.
Samples and production quantities of the RAME012 are available now, with a lead time of 20 weeks for larger orders.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement