Electronics and Semiconductors

Automotive SoC has a deep learning performance of 34 TOPS

09 March 2022
The chip allows for customers to create Level 2 and Level 3 automated driving features. Source: Renesas

Japanese chipmaker Renesas Electronics Corp. has unveiled a system-on-chip (SoC) for central processing in advanced driver assistance systems (ADAS) and automated driving.

Called the R-Car V4H, the SoC features deep learning performance at up to 34 tera operations per second (TOPS) for high-speed image recognition and processing of surrounding objects by automotive cameras, radar and lidar.

The goal is to allow customers to create single-chip ADAS electric control units (ECUs) that support driving systems for Level 2 and Level 3 automated driving including full NCAP 2025 features. The chip also supports surround view and automatic parking functions with 3D visualization effects such as realistic rendering.

Renesas said the SoC development process targets ASIL D systematic capability for all safety relevant IP and the signal processing portion of the R-Car V4H is expected to achieve ASIL B and D metrics for the real time domain.

The SoC provides dedication power via Renesas’ RAA271041 pre-regulator and the RAA271005 PMIC. This allows a power supply for the chip and peripheral memories from the 12 V supply of the vehicle battery.

The company is providing a software development kit for easier initial device evaluation and software developing including deep learning. The SKD offering full functionality for machine learning and is optimized for embedded systems’ performance, power efficiency and functional safety.

To contact the author of this article, email PBrown@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement