Display Materials and Components

QCM offering wireless system upgrades for cranes

01 March 2022
Source: QCM Cranes

QCM Cranes is now offering Wika Mobile Control’s PRS90 wireless multi-sensor indicator on their 40 and 50 series boom trucks. The PRS90 offers monitoring for up to eight sensors at once. The system can be used to update older trucks that now require wireless systems. The technology is simple to use and easy to install, according to Wika.

Currently, all 4033R and 5034R boom trucks loaded with the PRS90 are being utilized in the precast concrete industry. The learning curve with the technology is minimal and makes it a great fit with less experienced mechanics in the field. The system is designed to handle harsh working environments that cranes see on the jobsite daily.

The PRS90 features a color graphic display (4.3 inches) and offers wireless sensor options for angle, load and anti-two block.Source: Wiki Mobile ControlSource: Wiki Mobile Control

Specifications:

  • For use in hydraulic, lattice, industrial, port, harbor and offshore crane applications
  • 4.3 inches or 7 inches. Color graphic display with 2.4 GHz wireless technology
  • Monitors the status of up to eight sensors at one time
  • Any combination of wireless or hardwired sensors
  • Displays up to eight sensor values at one time
  • Sensors include load, boom angle, wind speed and anti-two block
  • Operator pre-set limits with audible and visual warning
  • Protection rating: IP66
  • Meets industry standards for indicating devices
  • Installs quickly and easily
To contact the author of this article, email CCooney@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement