Multimedia

Ultra-rugged COM Express Type 6 Compact with soldered RAM

11 June 2021

congatec introduces the 11th Gen Intel® Core® processor based Computer-on-Module, conga-TC570r, with soldered RAM for highest shock and vibration resistance. Designed to withstand even extreme temperature ranges of -40–85° C, the new COM Express Type 6 Compact module provide full compliance for shock and vibration resistant operation in challenging transportation and mobility applications. For more price sensitive applications, congatec also offers a cost optimized Intel® Celeron® processor based variant for the extended temperature range from 0–60°C.

Typical customers for the new range of Computer-on-Modules based on the Tiger Lake microarchitecture are OEMs of trains, commercial vehicles, construction machines, agricultural vehicles, self-driving robots and many other mobile applications in the most challenging outdoor and off-road environments. Shock and vibration resistant stationary devices are another important application area as digitization requires critical infrastructure protection (CIP) against earthquakes and other mission critical events. All these applications can now benefit from super-fast LPDDR4X RAM with up to 4266 MT/s and in-band error-correcting code (IBECC) for single failure tolerance and high data transmission quality in EMI critical environments.



Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Engaging and informative engineering news in the form of videos from a variety of industries.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement