Processors

Avnet rolls out new Xilinx system-on-module

23 April 2021

Avnet Inc. has unveiled a new Xilinx system-on-module for prototyping and application development to reduce the time to market for production ready systems.

The module could be used to support applications such as radar, software-defined radio, beamforming, signal detection and jamming and medical imaging. The module could be used to support applications such as radar, software-defined radio, beamforming, signal detection and jamming and medical imaging. The XRF8 Xilinx RFSoC Gen 3 system-on-module is designed for RF applications that require a small footprint, serial connectivity and real-time processing, which is also capable of RF direct conversion of signals with analog bandwidth up to 6 GHz.

The XRF8 module can digitize 8 ADC channels at 6 giga-samples per second and generate complex waveforms through 8 D AC channels at 10 GSPS. Baseband processing and network interface are handled by the Xilinx UltraScale+ RFSoC integrated quad Arm Cortex-A53 processing subsystem and programmable logic.

The module could be used to support applications such as radar, software-defined radio, beamforming, signal detection and jamming and medical imaging.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement