Industrial Electronics

New Yorker Electronics unveils new process sealed snap-action switches

03 March 2021

New Yorker Electronics is now offering the new CIT Relay & Switch miniature VM3S series IP67 process sealed snap-action switches. Available in either single pole single throw normally open or normally closed or in single pole double throw, the VM3S series offers protection against dust and the effects of temporary water immersion.

Miniature in size, the process sealed VM3S series snap-action switch is UL/cUL certified. Actuator styles include pin plunger, standard roller lever, simulated roller lever, short hinge lever, short roller lever and Source: New Yorker ElectronicsSource: New Yorker Electronicsstandard hinge lever. The VM3S series is designed with terminal options of .187 in quick connect or 300 mm UL 1015 20 AWG wire.

The panel mount, through-hole devices are micro sealed with a polybutylene terephthalate body and pin plunger. With its silver alloy or gold-plated silver rivet material and silver-plated copper alloy terminals, it is designed for 100,000 cycles of electrical life and 1,000,000 cycles of mechanical life.

With a wide array of electrical rating options, the VM3S can be customized to fit particular requirements.

CIT Relay & Switch, a division of Circuit Interruption Technology Inc., manufactures a broad array of automotive, telecom, security, industrial and audio relays and switches in thru-hole, panel and surface mount styles.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement