New Yorker Electronics now offers Cornell Dubilier Electronics (CDE) custom designed and manufactured pulse power capacitors that are qualified for the most challenging medical, industrial and military applications. CDE’s extensive capacitor design and manufacturing capabilities include all types of film and paper dielectrics, metalized film and foil electrodes, dry and oil-filled constructions, with a broad range of plastic and metal packaging options.
A Class III medical device, the CDE pulse capacitors function in a wide variety of operating environments and
Source: New Yorker Electronicsdeliver reliable performance over the design life of the capacitor. CDE capacitors are for industrial and military pulse and laser applications, drawing on Cornell Dubilier Electronics’ technical capabilities and flexible manufacturing processes. CDE has a long history in the pulse power area where multiple capacitor technologies are needed to satisfy the particularly stringent requirements of pulsing applications.
The capacitors feature high voltage ratings to 100 kV and are easily entered into a development pipeline.