Multimedia

LTE and 5G NR propagation in a suburban environment

16 November 2020

Penn State University is located in State College, Pennsylvania, a suburban city that contains several LTE sites. This simulation shows the coverage prediction from its existing LTE sites in the downtown area. With the emergence of 5G, Fixed Wireless Access and small cell mobile service can be provided. Using the same LTE sites, 28 GHz 5G NR MIMO base stations can be simulated. To solve the issue of mmWave/5G densification, reflectors or metasurfaces can be modeled to scatter the mmWave signal further.

Also, penetration losses can hinder the use of mmWave in older buildings. Wireless InSite is able to predict and account for proper attenuation through brick, concrete and glass up to 100 GHz.

  • 3D deterministic simulation using advanced ray tracing techniques
  • Surface materials impact reflection and transmission coefficients
  • MIMO channel matrix captured to perform SU-MIMO and MU-MIMO beamforming
  • Outputs include RSSI, LTE, 5G NR capacity and throughput


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Engaging and informative engineering news in the form of videos from a variety of industries.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement