Power

Calex’s CEV series AC/DC battery charger shipping from Sager Electronics

29 September 2020

Sager Electronics, a North American distributor of interconnect, power and electromechanical components and provider of value-add solutions, is now stocking Calex’s CEV series 300 W AC/DC battery charger.

The CEV series can be used as either an external charging source or installed on board a lithium-ion battery Source: Sager ElectronicsSource: Sager Electronicsoperated application. The series was designed to withstand extreme weather conditions and is an ideal product for use in harsh shock and vibration environments. The charger also can be easily integrated with a battery pack.

The CEV series design includes a universal AC input with an active power factor correction, which enables the charger to reach a peak efficiency of 95%. The series offers chargers for both 24 V and 48 V lithium-ion battery systems, making them ideal for applications such as e-mobility, electric scooters and electric utility carts.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement