Semiconductor Equipment

Thin wafer cleaning system introduced for power semiconductors

16 September 2020
The Thin Wafer Cleaning System is intended for the manufacturing of both MOSFET and IGBT devices for the power semiconductor market. Source: ACM

ACM Research Inc. has introduced a new electronic test equipment system designed for single-wafer wet processes including cleaning, etching and surface finishing.

The Thin Wafer Cleaning System is intended for the manufacturing of both metal-oxide-semiconductor-field-effect transistors (MOSFETs) and insulated-gate bipolar transistor (IGBT) devices for the power semiconductor market. The system features complete touch-free handling and processing based on the Bernoulli effect to eliminate wafer damage and improve final device yield.

The semiconductor test equipment supports 200 mm and 300 mm silicon wafers and is suitable for Taiko wafers down to 50 micron thickness, ultra-thin wafers of less than 200 micron thickness, high aspect radio deep-trench wafers as well as double-thickness bonded wafer pairs.

The IGBT market is forecast to increase from $5.4 billion in 2019 to $9.4 billion by 2025 due to the growth of cookers, microwaves, electric cars, trains, variable-frequency drives, variable-speed refrigerators, air conditioners, lamp ballasts, municipal power transmission systems and stereo systems, according to market research firm Modor Intelligence.

Thin wafers will increase from 100 million in 2019 to 135 million in 2025 managing a compound annual growth rate (CAGR) of more than 5%, according to market research firm Yole Développement. This is expected to be driven by memory, CMOS image sensors and power silicon carbide components as well as LED and laser diodes.

The wafer cleaning system’s robot arms load and unload wafers without any human contact with the wafer. Nitrogen gas provides constant pressure to keep the wafer floating in place on the arm that flips the wafer for processing on either side while still holding the wafer in place. During the wet process, the wafer sits front-side down on a Bernoulli chuck where an N2 flow cushions the wafer, protecting it and keeping it dry. Each chamber of the system can be configured with up to four swing arms for chemistries such as wet etchants, solvents, RCA cleaning chemicals, deionized water and nitrogen.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement