Medical Devices and Healthcare IT

Soft electronics make cardiac catheters smarter

09 September 2020

Researchers at George Washington University and Northwestern University have developed a new class of soft devices that can provide expanded functionality for catheters used in cardiac procedures. The new materials are soft electronics, including stretchable sensors and actuators, that when applied to the surface of a catheter system, could greatly assist in diagnosing and treating cardiac conditions.

Catheters now used in minimally invasive procedures are rigid and do not conform well to soft tissues, frequently necessitating the use of multiple probes or extending the procedure duration in order to obtain the Source: George Washington University and Northwestern UniversitySource: George Washington University and Northwestern Universityrequired electrophysiological data. The new catheter design conforms well with soft tissues, making it easier to access and treat cardiac conditions while reducing the time required for each procedure.

The incorporation of soft electronics, such as temperature and pressure sensors, allows the instrument to analyze the tissue around itself. The electronic arrays facilitate high-density spatiotemporal mapping of temperature, pressure and electrophysiological parameters and allow for programmable electrical stimulation, radio frequency ablation during which cardiac or nerve cells are burned to eliminate sources of arrhythmia and irreversible electroporation for delivery of drugs directly into cells.

Integrating multimodal and multiplexing capabilities into these minimally invasive surgical instruments may improve surgical performance and patient outcomes.

To contact the author of this article, email shimmelstein@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement