RF & Microwave

Extremely high linearity PIN limiter module for cellular infrastructure, 5G and military applications

28 August 2020

Skyworks has introduced a high linearity, low-threshold, dual PIN limiter diode module that addresses the growing need for receiver protection in cellular infrastructure (including 5G) and microwave radio communications.

The SKY16603-632LF is a fully integrated module comprised of two PIN limiter diodes and two DC blocking caps in a dual flat no lead package designed for use as a passive receiver protector in wireless systems up to 6 GHz. Source: SkyworksSource: SkyworksTargeted for cellular infrastructure base station, repeater and wireless backhaul original equipment manufacturers, it can also be used in broad market wireless systems including VSAT, S-band radar, military communications transceivers, jammers, GPS, test instruments, automotive and Wi-Fi applications.

The SKY16603-632LF features high linearity and low insertion loss, capable of handling 100 W pulsed power in an extremely compact, two-pin leadless surface-mount package.

View the PIN Limiter Diode Design Guide for a comprehensive look at the robust portfolio of limiter diodes spanning die for hybrid assembly, hermetic, SMT and the newest packaged limiter diodes. Additional information can be found on the PIN limiter modules page.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement