Industrial Electronics

Video: First high-voltage GreenPAK IC for motor drive applications from Dialog Semiconductor

04 August 2020

Dialog Semiconductor plc, a provider of battery management, AC/DC power conversion, Wi-Fi, Bluetooth low energy and industrial integrated circuits (ICs), has launched the SLG47105, its first motor drive configurable mixed-signal IC that delivers the benefits of both configurable logic and configurable analog with high-voltage outputs, all encapsulated within a tiny 2 mm x 3 mm quad-flat no-leads package.

The SLG47105 joins Dialog’s GreenPAK product family and provides a more cost-effective, one-time NVM programmable option for designers looking to integrate both digital and analog system functions while minimizing component count, board space and power consumption for consumer and industrial motor Source: Dialog SemiconductorSource: Dialog Semiconductorapplications.

The new device is capable of driving two brushed DC motors, a single stepper motor, solenoid or any other load requiring up to 1.5 A RMS current per output, and an operating voltage up to 13.2 V. Beyond standard protection features such as over temperature, undervoltage and over current protection, the SLG47105 also includes configurable digital and analog resources, allowing the user to create a customized protection and motor control scheme with current or voltage regulation, stall detection or soft motor start to enable higher system reliability and more efficient battery usage.

The SLG47105 includes low power consumption functions including internal voltage references, power-on reset, an oscillator and more advanced digital resources, like pulse width modulators. The current consumption in standby mode for the entire chip is as low as 70 nA, which guarantees a longer battery life and helps to reduce the overall solution price, bill of materials, PCB size and can achieve a lower overall system current consumption versus more discrete solutions used in the industry today.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement