MEMS and Sensors

TI introduces zero-drift hall-effect current sensors

09 July 2020
Texas Instruments' zero-drift hall-effect current sensors are used in industrial systems that require more precise current measurement . Source: TI

Texas Instruments has introduced what it claims is the first zero-drift hall-effect current sensors.

The TMCS1100 and TMCS1101 allow for the lowest drift and accuracy over time and temperature while providing 3 kVrms isolation. This is important for AC or DC high-voltage systems such as industrial motor drives, solar inverters, energy-storage equipment and power supplies.

The sensors are used in industrial systems that require more precise current measurement as well as reliable operation. The sensors allow design engineers to provide consistent performance and diagnostics over a longer device lifetime, keeping its solution size compact without increasing design time, TI said.

The zero-drift architecture and real-time sensitivity compensation enable performance even under operational conditions such as temperature changes and equipment aging. The sensitivity drift over temperature is 0.45% maximum, which TI said is at least 200% lower than other magnetic current sensors and a maximum full-scale offset drift of less than 0.1%.

The TMSC1100 and TMCS1101 eliminates the need for device calibration, reducing equipment maintenance over time, TI said. Additionally, the sensors provide inherent galvanic isolation capable of delivering 3 kVrms of 60 second isolation per the Underwriters Laboratories' 1577 standard for environmental conditions in grid-connected or power systems.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement