InnoPhase has introduced two internet of things (IoT) modules equipped with wireless connectivity plus an integrated microcontroller designed for edge of network designs.
The INP1010 and INP1011 modules for internet of things designs. Source: InnoPhaseThe INP1010 and INP1011 Talaria modules include Wi-Fi and Bluetooth low energy (BLE) for wireless data transfer, an embedded ARM Cortex-M3 for system control and user applications, plus security elements for device safeguards.
The INP1011 Talaria system-on-chip includes a digital polar radio architecture and can operate in standalone mode in conjunction with an external MCU or in hybrid mode where the system control and processing responsilibites are shared between the module and an external MCU. This module is sited for battery-based, direct-to-cloud devices in smart home automation and commercial applications such as smart door locks, remote security cameras and connected sensors.
The modules come with clocks, passives and antennas and are certified with the Wi-Fi Alliance, Bluetooth SIG, FCC, IC and awaiting CE approval. The INP1010 contains a printed PCB antenna and the INP1011 includes a U.FL antenna connector.