Motor Control and Switchgear

High-definition TFT display now standard on Optidrive P2 IP20 range

13 May 2020

Invertek Drives has updated its Optidrive P2 IP20 variable frequency drives (VFD) with enhanced features, including a high-definition thin-film-transistor (TFT) display as standard.

A high-definition TFT display is standard on the panel-mounted P2 IP20 frame sizes 2 and 3, making it much Source: Invertek DrivesSource: Invertek Driveseasier for users to see operating information and parameters from virtually any viewing angle. Safe Torque Off (STO) functionality is standard on the complete P2 range, providing easy integration into machine critical safety circuits without the need for an input contactor.

The IP20 also includes Modbus and CAN on board as standard. The drive can be easily mounted, set up and commissioned within minutes. With Invertek Drives Optistick Smart (NFC and Bluetooth connectivity) rapid commissioning tool, the copying, backup and restoration of drive parameters can also be undertaken quickly and efficiently, which is particularly useful when commissioning multiple drives.

Other key features include 14 basic parameters for rapid set up and intuitive keypad control providing digital control at the touch of a button. It is available in an IP20 enclosure up to 250 kW, IP55 up to 200 kW and the outdoor rated IP66 / NEMA 4X with capability up to 30 kW.

Power ratings range from 0.75 kW to 250 kW, 1 HP to 350 HP, 220 V to 300 V in single and three phase depending on the model specification.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement