Multimedia

VV vibration sensor – effective protection for fans and engines

13 May 2020

Simple to implement industrial condition monitoring

  • Effective, online condition monitoring for simple machinery
  • Seamless integration directly into industrial Ethernet systems
  • Simple real-time indicators for automated alerts

Improved performance thanks to IO-Link

  • Raw signal capture for advanced analytics
  • No control cabinet or extensive wiring required thanks to IO-Link

Real-time maintenance for industrial machines

Industrial-grade machine protection integrates directly into your existing control platform. Machine condition is continually monitored for common fault conditions of impacts, component fatigue and friction. This allows the timely and predictable scheduling of maintenance before major damage or failure and production downtime. Machines are continuously and permanently protected, unlike intermittent monitoring systems.

Easy connection thanks to IO-Link

The industrial proven IO-Link system simplifies integrating Industry 4.0 technology directly into your existing control platform. Expensive secondary networks, gateways and IT support is not needed. IO-Link masters send status signals to the controls and have as the ability to send calculated and raw vibration signals to higher level systems for advanced analytics.

Process values

The vibration sensor VVB001 internally acquires and analyzes various process values that are used to detect machine errors.

v-RMS (machine looseness conditions)

The effective value of the vibration velocity identifies component fatigue.

a-RMS (machine friction conditions)

The effective value of the acceleration identifies mechanical rubbing.

a-Peak (machine impact conditions)

The maximum acceleration identifies mechanical impacts.

Crest-factor

a-Peak/a-RMS is one of the important measures of overall machine condition.

Temperature

Identifies a rising temperature caused by excessive friction or other effects (e.g. electrical causes).

Raw data

For detailed analysis or cause analysis in case of damage, the sensor also provides raw data of the acceleration recording. These are issued on request as a BLOB (Binary Large Object) and transmitted using IO-Link. The system can record the operating condition at 4 sec intervals and transmit the data during several minutes to higher level systems.



Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Engaging and informative engineering news in the form of videos from a variety of industries.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement