Displays

New Vishay ambient light sensor with high sensitivity targets wearables and smartphones

12 July 2019

The Optoelectronics group of Vishay Intertechnology Inc. has introduced a new ambient light sensor for small form factor applications, such as smart watches and sport bands, where very high sensitivity is needed for sensing light through an often very dark cover glass. The Vishay Semiconductors VEML6035 features a highly sensitive photo-diode, low-noise amplifier and 16-bit ADC in a miniature low profile, transparent surface-mount package measuring only 2 mm by 2 mm by 0.4 mm. The sensor uses an active interrupt Source: Vishay Intertechnology Inc.Source: Vishay Intertechnology Inc.function triggered outside the threshold window settings to eliminate loading on the host.

Operated via simple I²C commands, the VEML6035 will be used for display dimming and brightening in mobile devices such as smartphones and wearables and as an optical switch in a wide range of consumer, computing and industrial applications. The slim 0.4 mm profile opens up many design options for display management in space-constrained designs.

Vishay’s patented Filtron wafer-level optical filter technology enables ambient light spectral sensitivity close to that of the human eye. The device offers detection with highly linear behavior from 0.004 lx to 6710 lx and resolution down to 0.0004 lx/ct, allowing for operation in applications with low-transmittance (dark) lens designs. The sensor’s height of only 0.4 mm opens up many new options for implementing display management in highly space-constrained designs. The VEML6035 provides 100 Hz and 120 Hz flicker noise rejection and excellent temperature compensation to maintain stability despite changes in ambient temperature. The device features low power consumption down to just 170 μA in operating mode and 0.5 μA in programmable shutdown mode.

The VEML6035’s supply voltage and I²C bus range are both from 1.7 V to 3.6 V. The sensors are offered in a lead-free, six-pin package, and are RoHS-compliant, halogen-free and Vishay Green.

Samples and production quantities of the new ambient light sensor are available now, with lead times of 16 weeks for large orders.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement