American Control Electronics (ACE) introduces the DCL series, a low-voltage, brushless motor control that operates in the 12 to 48 V DC power bandwidth, with up to 30 A peak or 15 A continuously. The
Source: American Control Electronicsunique design of the DCL removes many of the trim pots and jumpers associated with typical motor controls, reducing costs on hardware and setup.
AEC can easily customize the DCL drive for specific OEM applications and motors. For users who wish to modify calibration in the field, the DCL uses programmer board CPC300-1 that snaps onto the unit and provides calibration of 10 different parameters, as well as DIP switches for setting different modes of operation. A single CPC300-1, acting as the adder board, can be removed after programming and used with multiple DCL units. Base DCL units are Modbus capable and come with one trim pot for calibrating maximum speed, and two DIP switches for closed/open loop operation, as well as inverting the hall effect feedback.
Highlights of the DCL series include:
- ACE footprint: Traditional ACE mounting pattern and footprint
- Field supply: Voltage output to energize the field winding of a shunt-wound motor
- Stopping modes: Inhibit (N.O.) for coasting to a stop — can be used for frequent starting and stopping
- Diagnostic LEDs: Current limit
- 1.37 form factor
- 1% base speed regulation
- 60:1 speed range
For specific product information: