Analog/Mixed Signal

New Sensors Accelerate mmWave Technology for Industrial Applications

09 November 2018

The IWR6x mmWave sensors. Source: TIThe IWR6x mmWave sensors. Source: TITexas Instruments (TI) introduced a 60 GHz sensor portfolio to advance millimeter-wave (mmWave) technology for industrial applications.

The single-chip CMOS IWR6x sensor portfolio provides industrial automation through on-chip processing capabilities, providing real-time decision-making and signal processing. The 60 Ghz mmWave sensors include antenna-on-package offerings that shrink radio-frequency design sizes up to 75%, reducing overall costs.

The sensors for mmWave technology are for a range of industrial applications, including robotics, factory automation and building automation designs, by leveraging the ISM band for broad deployment. The IWR6x sensors provide up to 4 GHz of ultra-wide bandwidth to detect objects and motion up to 16 times more accurately than 24 GHz narrowband solutions. The sensors integrate processing capabilities to reduce false positives and make real-time decisions, eliminating the need for a microcontroller or processor in many systems.

Preproduction of the devices is slated to begin this month.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement