Processors

New Regulators for Wearables Stocked at Mouser

28 September 2018

Source: MouserSource: MouserMouser Electronics Inc., is now stocking TPS7A10 ultra-low-dropout regulators from Texas Instruments (TI). The TPS7A10 low-dropout (LDO) regulators have an input range of 0.75 V to 3.3 V and fixed output voltage options between 0.6 V to 3.0 V, with 1.5% accuracy over load, line and temperature. The ultra-small 0.74 mm × 1.09 mm devices are suitable for space-constrained internet of things (IoT) devices, fitness trackers, smart watches and medical devices, wireless headphones and smartphones and tablets.

The TI TPS7A10 ultra-low-dropout regulator’s performance supports the low core voltages of analog sensors and microcontrollers. The devices' main power path (VIN) can connect to a power supply as low as 70 mV above the output voltage, and an additional VBIAS rail enables support for very low input voltages. Both rails consume low quiescent currents of just 1.6 µA and 6 µA, respectively, providing an efficient solution for low-power performance. The TPS7A10 LDOs also boast a high-power supply rejection ratio of 60 dB at 1 KHz.

The TPS7A10 regulators are supported by the TPS7A10EVM-004 evaluation module. Built to evaluate the operation and performance of the TPS7A10 LDO, the evaluation module offers a reference design for engineering applications requiring currents of up to 300 mA.

Learn more about this product at Mouser.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement