Materials and Cost Benchmarking

New Portfolio of NLTL Comb Generators from MACOM

11 June 2018
Source: MACOM.

Expected phase noise comparison between Macom NLTL-based MLPNC comb generators and conventional SRD comb generators. Source: MacomExpected phase noise comparison between Macom NLTL-based MLPNC comb generators and conventional SRD comb generators. Source: Macom

At the International Microwave Symposium (IMS) this week in Philadelphia, MACOM Technology Solutions Inc. is introducing a new portfolio of non-linear transmission line (NLTL) gallium arsenide comb generators designed to meet the performance requirements of radar transceiver, VSAT and microwave radio applications. According to the company, the MLPNC Series offers the lowest phase noise in the industry, along with delivering superior performance and ease-of-design compared to conventional step recovery diode (SRD) based offerings.

The series’ phase noise performance is expected to significantly improve the overall performance of RF multiplier modules, complemented by a variable low input power profile (18-24 dBm) that relaxes the power requirements on power amplifiers and reduces overall power consumption. MLPNC Series comb generators also enable higher harmonic power at higher frequencies. By contrast, the output power of SRD-based comb generators rapidly rolls off above 20 GHz.

The monolithic series also reduces design complexities by eliminating the harmonic generation circuitry needed with SRD-based devices. No bias or tuning is required, and the wide input frequency range extends from 75-1,500 MHz across the portfolio. This enables the use of a single comb generator for multiple designs, or in combination with a tunable source. The MLPNC Series comb generators are available in space-saving, compact SMT and connectorized SMA packaging options.

The MLPNC Series comb generators are available to customers today. MACOM’s Cross Reference tool also allows customers to identify Macom products optimized to substitute or replace offerings from other vendors.



Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement