HEADLINES ARCHIVE

  • Pantech Impact P7000 Mobile Phone Teardown

    The Pantech Impact P7000 is a clamshell full QWERTY messaging phone designed for the AT&T network.

  • Samsung Flight SGH-A797 Mobile Phone Teardown

    The Samsung Flight SGH-A797 is dual-band UMTS / quad band GSM vertical slider phone with a full QWERTY keypad.

  • Samsung Mythic SGH-A897 Mobile Phone Teardown

    The Samsung Mythic SGH-A897 is tri-band UMTS / quad band GSM touchscreen based feature phone that features a 3 .3 inch color resistive touch display and mobile DTV via Qualcomm's MediaFLO.

  • Samsung Solstice SGH-A887 Mobile Phone Teardown

    The Samsung Solstice SGH-A887 is dual-band UMTS / quad band GSM touchscreen based feature phone that features a 3 inch color resistive touch display and accelerometer based inputs.

  • Samsung SGH-T939 Behold II Mobile Phone Teardown

    The Samsung SGH-T939 "Behold II is a dual-band UMTS/quad-band GSM smartphone based on the open Android operating system - one of the few that features an AM-OLED display.

  • Ford Sync Teardown

    The Sync is essentially the electronic control system for a vehicle's entertainment system into which it is installed (Ford vehicles as this is a Ford's invention and product).

  • Asus P7H55-M PRO Motherboard Teardown

    The Asus P7H55-M motherboard under analysis here is a retail version of an ATX form PC motherboard featuring an Intel H55 chipset solution [without CPU or memory modules].

  • Gigabyte GA-H55M-UD2H Motherboard Teardown

    The Gigabyte GA-H55M-UD2H motherboard under analysis here is a retail version of an ATX form PC motherboard featuring an Intel H55 chipset solution [without CPU or memory modules].

  • Gigabyte GA-P55M-UD2 Motherboard Teardown

    The Gigabyte GA-P55M-UD2 motherboard under analysis here is a retail version of an ATX form PC motherboard featuring an Intel P55 chipset solution [without CPU or memory modules].

  • Intel DH55TC Motherboard Teardown

    The Intel DH55TC motherboard under analysis here is a retail version of an ATX form PC motherboard featuring an Intel H55 chipset solution [without CPU or memory modules].

  • BT Vision+ (Gen2) DVR Set Top Box Teardown

    The BT Vision+ DVR Set Top Box under analysis here is the second generation Vision+ box manufactured for the UK-based telecom provider.

  • Huawei E5830 Wireless Modem Teardown

    The Huawei E5830 is a personal wireless hot spot device that essentially converts a wireless network data stream into a mobile 802.11g network.

  • iHome iP1 Audio System for iPhone and iPod Teardown

    The iHome iP1 is a high-end iPhone/iPod docking speaker home audio system that features the Bongiovi Acoustics Digital Power Station with a dedicated button.

  • Intel DP55WB Motherboard Teardown

    The Intel DP55WB motherboard under analysis here is a retail version of an ATX form PC motherboard featuring an Intel P55 chipset solution [without CPU or memory modules].

  • Archos 9 Tablet PC Teardown

    The Archos 9 pctablet is a fully functional touchscreen-only tablet PC that is running Windows 7, and is architecturally based around an Intel Atom Z510 1.1 GHz processor and single chip 'chipset' support.

  • Harman Kardon AVR 360 Audio Video Receiver Teardown

    The Harman/Kardon AVR 360 is a 7.1-channel audio-video receiver unit capable of delivering 65W of power (7x channels) targeted at the European market (US version is marketed under the AVR 2600 brand).

  • HP Pavilion DV4-1540us Motherboard Teardown

    This teardown analysis encompasses only the motherboard and peripheral PCB assemblies of a HP Pavilion dv4-1540us entertainment notebook computer featuring an Intel GM45 Express chipset solution [without CPU or SO-DIMM memory modules].

  • Samsung Q1EX Ultra Mobile PC Teardown

    The Samsung NP-Q1EX is a mobile internet device/personal media player which is built around the Via Technologies ULV U2500 CPU and the VX820 chipset.

  • Viliv X70 EX Mobile Internet Device Teardown

    The Yukyung Technologies Viliv X70 EX, is both a mobile internet device (MID) and personal media player (PMP) which is built around the Intel Atom Z520 CPU and the US15W chipset.

  • LifeSize Express 200 Codec Teardown

    The LifeSize Express 200 Codec is the audio/video (A/V) hub and codec for LifeSize's Express 200 telepresence system.

Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement