Product Watch

Wire, Connectors and Interconnects

  • Sustainability with TE RJ45 Modular Jacks

    Supplier: TE Connectivity
    TE Connectivity’s (TE) comprehensive modular jack product portfolio has been designed to meet the diverse design requirements of the data communications market. The product portfolio includes stacked, multi-port and single-port types with right angle jacks, 45 degree angle jacks and vertical jacks.
  • CONNECTORS AND HARDWARE FOR UAV APPLICATIONS

    Supplier: Harwin Plc
    When lightweight, small, reliable, and durable components are required, specify Harwin.
  • 1.25mm Pitch High-Reliability Gecko Connectors

    Supplier: Harwin Plc
    Harwin announces that its high-reliability Gecko connectors, which have been integrated into a research nanosatellite, have been successfully launched and ejected into low Earth orbit (LEO), and, after the deployment of its subsystems, remain fully operational.
  • Harness Board Components: Nail Clip, Test Terminal

    Supplier: E-Z-HOOK, a division of Tektest, Inc.
    Offering nail clips, test terminals and harness board nails. E-Z-Nailclip™ and bread boarding kits are ideal for holding wire ends firmly in place. Nail clips provide efficient harness board construction and can be driven directly into wood like a nail or used in predrilled holes and breadboards. Harness board nails are available from 1.25" to 5" in length and...
  • Meeting Market Demands with TE SMC

    Supplier: TE Connectivity
    TE Connectivity (TE) introduces an extension of our SMC connector RF product line. SMC connectors are miniature and lightweight, designed for use in critical applications where limited space and vibration are of major concern. These connectors are designed in accordance with the requirements of specification MIL-C-39012, Class II, Category B.
  • High-Density and High Precision with TE SMPM

    Supplier: TE Connectivity
    TE Connectivity (TE) introduces an extension of our Sub-Miniature Push-on Micro (SMPM) connector RF product line. SMPM connectors provide a micro-miniature connector interface with a frequency range of up to 65 GHz. Combining compact size and a convenient snap on mating interface, SMPM connectors provide a reliable, high-density, high precision, easy-to-use connection.
  • Meeting Market Demands with TE RF Connectors

    Supplier: TE Connectivity
    In a continuing effort to meet market demand, TE Connectivity (TE) is returning an assortment of popular RF connectors to the product portfolio. During phase 1 of the project, TE is bringing back a selection of some of our most requested BNC, SMA, and SMB connectors and adapters.
  • APPROVED POWER OUTLET FOR ELECTRICAL ENCLOSURES

    Supplier: Finder S.p.A. con unico socio
    The safe and approved power outlet Type 7U.01 Series is the perfect device for use within electrical enclosures. Suitable for French systems and available in light grey (7U.01.8.230.00×0) or yellow (7U.01.8.230.00×2). Led version available. Other features: – Suitable for French systems – 230 V AC (50/60 Hz) – Nominal current...
  • New REDEL MP Series Connector for Medical Devices

    Supplier: LEMO USA, Inc.
    We are delighted to announce the launch of our groundbreaking MP Series. This innovative connector represents a significant advancement in medical device technology with its modular & configurable design, that allows customers to easily configure, design, & build their own custom connector with unparalleled flexibility.
  • Superior Flex Multi Conductor Hook-Up Wire

    Supplier: Cooner Wire Company
    PVC Multiconductor Cable Temperature: -55 C to 105 C. Voltage Rating: 600 volts. U=Cabled conductors only S=Cabled conductors with tinned-copper braided shield J=Cabled conductors, overall jacket only SJ=Cabled conductors with tinned-copper braided shield and Gray PVC jacket Cables are jacketed in gray. For additional jacket....
Advertisement
Advertisement
Advertisement